82 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES SMD 82K OHM 1% 1/10W 0603
RES, 82K, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | CRG0603F82K-ND | CRG0603F82K | 92AH4288 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 82K, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % |