TE Connectivity Chip Resistor - Surface Mount CRG0603F68R

Description
RES SMD 68 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 68 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F68RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F68RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F68RDKR-ND
RES SMD 68 OHM 1% 1/10W 0603

RES SMD 68 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F68RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F68RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F68RCT-ND
RES SMD 68 OHM 1% 1/10W 0603

RES SMD 68 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F68RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F68RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F68RTR-ND
68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

68 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2132115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132115
Surface Mount Resistors 2132115
TE Connectivity CRG0603F68R

TE Connectivity CRG0603F68R

Supplier's Site
Surface Mount Resistors - 1358308 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358308
Surface Mount Resistors 1358308
TE Connectivity CRG0603F68R

TE Connectivity CRG0603F68R

Supplier's Site
Chip Resistor - Surface Mount - CRG0603F68R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F68R
Chip Resistor - Surface Mount CRG0603F68R
RES SMD 68 OHM 1% 1/10W 0603

RES SMD 68 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8873
Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8873
RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 68R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:68ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 1712-CRG0603F68RDKR-ND 2132115 CRG0603F68R 17AH8873
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 68R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details