CRG0603F620K -- CRG0603 1% 620K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 620K Neohm - Te Connectivity
CRG0603F620K
Description
CRG0603 1% 620K
Description
CRG0603 1% 620K
Suppliers
Crg0603 1% 620K Neohm - Te Connectivity
45AJ2645
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2645 |
|
Product Name
|
Crg0603 1% 620K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Mounting
Free Hanging (In-Line)
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug; Female / Jack
Geometry
Straight
View Details