TE Connectivity Surface Mount Resistors CRG0603F56K

Description
TE Connectivity CRG0603F56K
Request a Quote Datasheet
Description
TE Connectivity CRG0603F56K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2132503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132503
Surface Mount Resistors 2132503
TE Connectivity CRG0603F56K

TE Connectivity CRG0603F56K

Supplier's Site
Surface Mount Resistors - 1347672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347672
Surface Mount Resistors 1347672
TE Connectivity CRG0603F56K

TE Connectivity CRG0603F56K

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0603F56KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F56KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F56KDKR-ND
RES SMD 56K OHM 1% 1/10W 0603

RES SMD 56K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F56KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F56KTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F56KTR-ND
56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

56 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F56KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F56KCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F56KCT-ND
RES SMD 56K OHM 1% 1/10W 0603

RES SMD 56K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1403
Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1403
RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:56kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0603F56K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0603F56K
Resistors - Chip Resistor - Surface Mount CRG0603F56K
RES SMD 56K OHM 1% 1/10W 0603

RES SMD 56K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 2132503 1712-CRG0603F56KDKR-ND 31AH1403 CRG0603F56K
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 56K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1249349 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details