TE Connectivity Chip Resistor - Surface Mount CRG0603F51R

Description
51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F51RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F51RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F51RTR-ND
51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

51 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F51RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F51RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F51RDKR-ND
RES SMD 51 OHM 1% 1/10W 0603

RES SMD 51 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F51RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F51RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F51RCT-ND
RES SMD 51 OHM 1% 1/10W 0603

RES SMD 51 OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-CRG0603F51RTR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers