CRG0603F510K -- CRG0603 1% 510K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 510K Neohm - Te Connectivity
CRG0603F510K
Description
CRG0603 1% 510K
Description
CRG0603 1% 510K
Suppliers
Crg0603 1% 510K Neohm - Te Connectivity
45AJ2641
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2641 |
|
Product Name
|
Crg0603 1% 510K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details