TE Connectivity Chip Resistor - Surface Mount CRG0603F4K7

Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106050CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106050CT-ND
Chip Resistor - Surface Mount A106050CT-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106050TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106050TR-ND
Chip Resistor - Surface Mount A106050TR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106050DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106050DKR-ND
Chip Resistor - Surface Mount A106050DKR-ND
4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1345444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345444
Surface Mount Resistors 1345444
TE Connectivity CRG0603F4K7

TE Connectivity CRG0603F4K7

Supplier's Site
Res, 4K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9384
Res, 4K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9384
RES, 4K7, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 4K7, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9346
Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9346
RES, 4.7R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, 4.7R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9345 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9345
Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9345
RES, 4.7R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

RES, 4.7R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A106050CT-ND 1345444 68AH9384 46AK9346
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 4K7, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity Res, 4.7R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567833 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details