CRG0603F4K7 -- CRG0603 1% 4K7 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 4K7 Neohm - Te Connectivity
CRG0603F4K7
Description
CRG0603 1% 4K7
Description
CRG0603 1% 4K7
Suppliers
Crg0603 1% 4K7 Neohm - Te Connectivity
74AC8727
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
74AC8727 |
|
Product Name
|
Crg0603 1% 4K7 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details