CRG0603F4K22 -- CRG0603 1% 4K22 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 4K22 Neohm - Te Connectivity
CRG0603F4K22
Description
CRG0603 1% 4K22
Description
CRG0603 1% 4K22
Suppliers
Crg0603 1% 4K22 Neohm - Te Connectivity
45AJ2626
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2626 |
|
Product Name
|
Crg0603 1% 4K22 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details