TE Connectivity Chip Resistor - Surface Mount CRG0603F47R

Description
RES SMD 47 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 47 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F47RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F47RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F47RDKR-ND
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F47RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F47RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F47RCT-ND
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F47RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F47RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F47RTR-ND
47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

47 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
SMD 50V 0.1W Resistor - 52-CRG0603F47R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.1W Resistor
52-CRG0603F47R
SMD 50V 0.1W Resistor 52-CRG0603F47R
0603 Thick Film Resistor, 47R, 1%, 50V, 0.1W, SMD Product overview: CRG0603F47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F47R can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 47R, 1%, 50V, 0.1W, SMD Product overview: CRG0603F47R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F47R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1131687-CRG0603F47R
Resistors - Chip Resistor - Surface Mount 1131687-CRG0603F47R
Win Source Part Number: 1131687-CRG0603F47R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 47 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 1622954-1; 16229541; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622954-1-ND,1622954 -1 Base Product Number: CRG0603

Win Source Part Number: 1131687-CRG0603F47R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 1622954-1; 16229541;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1622954-1-ND,1622954-1
Base Product Number: CRG0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0603F47R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F47R
Chip Resistor - Surface Mount CRG0603F47R
RES SMD 47 OHM 1% 1/10W 0603

RES SMD 47 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1712-CRG0603F47RDKR-ND 52-CRG0603F47R 1131687-CRG0603F47R CRG0603F47R
Product Name Chip Resistor - Surface Mount SMD 50V 0.1W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573207 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33 ohms
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers