TE Connectivity Surface Mount Resistors CRG0603F470R

Description
TE Connectivity CRG0603F470R
Request a Quote Datasheet
Description
TE Connectivity CRG0603F470R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2132222 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132222
Surface Mount Resistors 2132222
TE Connectivity CRG0603F470R

TE Connectivity CRG0603F470R

Supplier's Site
Surface Mount Resistors - 1345437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345437
Surface Mount Resistors 1345437
TE Connectivity CRG0603F470R

TE Connectivity CRG0603F470R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0603F470RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F470RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F470RDKR-ND
RES SMD 470 OHM 1% 1/10W 0603

RES SMD 470 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F470RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F470RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F470RTR-ND
470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F470RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F470RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F470RCT-ND
RES SMD 470 OHM 1% 1/10W 0603

RES SMD 470 OHM 1% 1/10W 0603

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRG0603F470R
867250-CRG0603F470R
Chip Resistor - Surface Mount - CRG0603F470R 867250-CRG0603F470R
Manufacturer: TE Connectivity Win Source Part Number: 867250-CRG0603F470R Series: CRG, Neohm Operating Temperature Range: -55°C ~ 155°C Features: 470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film Package: 0603 (1608 Metric) Package: Reel - TR Family Name: CRG0603 Categories: Resistors Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: 1622949-1, 1622949-1-ND

Manufacturer: TE Connectivity
Win Source Part Number: 867250-CRG0603F470R
Series: CRG, Neohm
Operating Temperature Range: -55°C ~ 155°C
Features: 470 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) - Thick Film
Package: 0603 (1608 Metric)
Package: Reel - TR
Family Name: CRG0603
Categories: Resistors
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: 1622949-1, 1622949-1-ND

Buy Now Datasheet
SMD 470 Ohm 50V 100mW Resistor - 52-CRG0603F470R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470 Ohm 50V 100mW Resistor
52-CRG0603F470R
SMD 470 Ohm 50V 100mW Resistor 52-CRG0603F470R
0603 Thick Film Resistor, 470 Ohm, 1%, 50V, 100mW, SMD Product overview: CRG0603F470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F470R can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 470 Ohm, 1%, 50V, 100mW, SMD Product overview: CRG0603F470R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470 Ohm, 50V, 100mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 470 Ohm, 50V, 100mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F470R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0603F470R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0603F470R
Resistors - Chip Resistor - Surface Mount CRG0603F470R
RES SMD 470 OHM 1% 1/10W 0603

RES SMD 470 OHM 1% 1/10W 0603

Supplier's Site
Res, 470R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 23AJ6173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
23AJ6173
Res, 470R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 23AJ6173
RES, 470R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 470R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2132222 1712-CRG0603F470RDKR-ND 867250-CRG0603F470R 52-CRG0603F470R CRG0603F470R 23AJ6173
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRG0603F470R SMD 470 Ohm 50V 100mW Resistor Resistors - Chip Resistor - Surface Mount Res, 470R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 (1608 Metric) 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details