CRG0603F430K -- CRG0603 1% 430K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 430K Neohm - Te Connectivity
CRG0603F430K
Description
CRG0603 1% 430K
Description
CRG0603 1% 430K
Suppliers
Crg0603 1% 430K Neohm - Te Connectivity
45AJ2631
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2631 |
|
Product Name
|
Crg0603 1% 430K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Smiths Interconnect, a Molex company
Connector Type
Board to Board Connector
View Details