TE Connectivity Chip Resistor - Surface Mount CRG0603F3K9

Description
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F3K9TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F3K9TR-ND
Chip Resistor - Surface Mount 1712-CRG0603F3K9TR-ND
3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

3.9 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F3K9CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F3K9CT-ND
Chip Resistor - Surface Mount 1712-CRG0603F3K9CT-ND
RES SMD 3.9K OHM 1% 1/10W 0603

RES SMD 3.9K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F3K9DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F3K9DKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F3K9DKR-ND
RES SMD 3.9K OHM 1% 1/10W 0603

RES SMD 3.9K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 92AH4284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
92AH4284
Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 92AH4284
RES, 3K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 3K9, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRG0603F3K9TR-ND 92AH4284
Product Name Chip Resistor - Surface Mount Res, 3K9, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers