RES SMD 3.3K OHM 1% 1/10W 0603
3.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
RES SMD 3.3K OHM 1% 1/10W 0603
TE Connectivity CRG0603F3K3
TE Connectivity CRG0603F3K3
RES, 3K3, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
RES SMD 3.3K OHM 1% 1/10W 0603
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 1712-CRG0603F3K3CT-ND | 2132339 | 70AH6218 | CRG0603F3K3 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Res, 3K3, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | 0603 | |
| Tolerance | 1 +/- % | 1 +/- % |