TE Connectivity Chip Resistor - Surface Mount CRG0603F39K

Description
RES SMD 39K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 39K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F39KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F39KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F39KDKR-ND
RES SMD 39K OHM 1% 1/10W 0603

RES SMD 39K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F39KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F39KCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F39KCT-ND
RES SMD 39K OHM 1% 1/10W 0603

RES SMD 39K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F39KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F39KTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F39KTR-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 2132480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132480
Surface Mount Resistors 2132480
TE Connectivity CRG0603F39K

TE Connectivity CRG0603F39K

Supplier's Site
Surface Mount Resistors - 2132480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132480P
Surface Mount Resistors 2132480P
TE Connectivity CRG0603F39K

TE Connectivity CRG0603F39K

Supplier's Site
Surface Mount Resistors - 1345448 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345448
Surface Mount Resistors 1345448
TE Connectivity CRG0603F39K

TE Connectivity CRG0603F39K

Supplier's Site
Chip Resistor - Surface Mount - CRG0603F39K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F39K
Chip Resistor - Surface Mount CRG0603F39K
RES SMD 39K OHM 1% 1/10W 0603

RES SMD 39K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0603F39K - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0603F39K
Resistors - Chip Resistor - Surface Mount CRG0603F39K
RES SMD 39K OHM 1% 1/10W 0603

RES SMD 39K OHM 1% 1/10W 0603

Supplier's Site
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1401
Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1401
RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:39kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1712-CRG0603F39KDKR-ND 2132480 2132480P CRG0603F39K CRG0603F39K 31AH1401
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 39K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 (1608 Metric) 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details