CRG0603F36K -- CRG0603 1% 36K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 36K Neohm - Te Connectivity
CRG0603F36K
Description
CRG0603 1% 36K
Description
CRG0603 1% 36K
Suppliers
Crg0603 1% 36K Neohm - Te Connectivity
45AJ2623
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2623 |
|
Product Name
|
Crg0603 1% 36K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
120.0 to 240.0 amps
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details