CRG0603F348K -- CRG0603 1% 348K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 348K Neohm - Te Connectivity
CRG0603F348K
Description
CRG0603 1% 348K
Description
CRG0603 1% 348K
Suppliers
Crg0603 1% 348K Neohm - Te Connectivity
45AJ2622
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2622 |
|
Product Name
|
Crg0603 1% 348K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Connector Type
Coaxial Connector
Voltage Rating
700 volts
Current Rating
1.0 amps
View Details