TE Connectivity Surface Mount Resistors CRG0603F330R

Description
TE Connectivity CRG0603F330R
Request a Quote Datasheet
Description
TE Connectivity CRG0603F330R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1648725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1648725
Surface Mount Resistors 1648725
TE Connectivity CRG0603F330R

TE Connectivity CRG0603F330R

Supplier's Site
SMD 50V 0.1W Resistor - 52-CRG0603F330R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V 0.1W Resistor
52-CRG0603F330R
SMD 50V 0.1W Resistor 52-CRG0603F330R
330R 1% 0603 Thick Film Resistor, 50V, 0.1W, SMD Product overview: CRG0603F330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F330R can be used for catalog matching and distributor lookup.

330R 1% 0603 Thick Film Resistor, 50V, 0.1W, SMD Product overview: CRG0603F330R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F330R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A121525TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121525TR-ND
Chip Resistor - Surface Mount A121525TR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121525CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121525CT-ND
Chip Resistor - Surface Mount A121525CT-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121525DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121525DKR-ND
Chip Resistor - Surface Mount A121525DKR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1133056-CRG0603F330R
Resistors - Chip Resistor - Surface Mount 1133056-CRG0603F330R
Win Source Part Number: 1133056-CRG0603F330R Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 330 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 1622918-1; 16229181; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622918-1,A121525TR, A121525DKR,A121525CT ,1622918-1-ND Base Product Number: CRG0603

Win Source Part Number: 1133056-CRG0603F330R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 330 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 1622918-1; 16229181;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1622918-1,A121525TR,A121525DKR,A121525CT,1622918-1-ND
Base Product Number: CRG0603

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0603F330R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F330R
Chip Resistor - Surface Mount CRG0603F330R
RES SMD 330 OHM 1% 1/10W 0603

RES SMD 330 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 330R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9383
Res, 330R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9383
RES, 330R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 330R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 20R1462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
20R1462
Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 20R1462
RES, 330R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 46AK9344 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
46AK9344
Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 46AK9344
RES, 330R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 330R, 0.1%, 0.1W, 0603, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 1648725 52-CRG0603F330R A121525TR-ND 1133056-CRG0603F330R CRG0603F330R 68AH9383 20R1462
Product Name Surface Mount Resistors SMD 50V 0.1W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 330R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity Res, 330R, 0.1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction Thick film THICK FILM Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms 330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers