CRG0603F2M2 -- CRG0603 1% 2M2 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 2M2 Neohm - Te Connectivity
CRG0603F2M2
Description
CRG0603 1% 2M2
Description
CRG0603 1% 2M2
Suppliers
Crg0603 1% 2M2 Neohm - Te Connectivity
45AJ2598
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2598 |
|
Product Name
|
Crg0603 1% 2M2 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers
Connector Type
Military Connector
Gender
Female / Jack
Contact Size (AWG)
30 AWG
View Details