TE Connectivity Surface Mount Resistors CRG0603F2K7

Description
TE Connectivity CRG0603F2K7
Request a Quote Datasheet
Description
TE Connectivity CRG0603F2K7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2132323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132323
Surface Mount Resistors 2132323
TE Connectivity CRG0603F2K7

TE Connectivity CRG0603F2K7

Supplier's Site
Surface Mount Resistors - 1345442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345442
Surface Mount Resistors 1345442
TE Connectivity CRG0603F2K7

TE Connectivity CRG0603F2K7

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0603F2K7CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F2K7CT-ND
Chip Resistor - Surface Mount 1712-CRG0603F2K7CT-ND
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F2K7TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F2K7TR-ND
Chip Resistor - Surface Mount 1712-CRG0603F2K7TR-ND
2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.7 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F2K7DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F2K7DKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F2K7DKR-ND
RES SMD 2.7K OHM 1% 1/10W 0603

RES SMD 2.7K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 2K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8866 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8866
Res, 2K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8866
RES, 2K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:2.7kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 2132323 1712-CRG0603F2K7CT-ND 17AH8866
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 2K7, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details