TE Connectivity Chip Resistor - Surface Mount CRG0603F270R

Description
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F270RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F270RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F270RTR-ND
270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

270 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F270RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F270RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F270RDKR-ND
RES SMD 270 OHM 1% 1/10W 0603

RES SMD 270 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F270RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F270RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F270RCT-ND
RES SMD 270 OHM 1% 1/10W 0603

RES SMD 270 OHM 1% 1/10W 0603

Buy Now Datasheet
Surface Mount Resistors - 2132193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132193
Surface Mount Resistors 2132193
TE Connectivity CRG0603F270R

TE Connectivity CRG0603F270R

Supplier's Site
Surface Mount Resistors - 1345435 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345435
Surface Mount Resistors 1345435
TE Connectivity CRG0603F270R

TE Connectivity CRG0603F270R

Supplier's Site
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 64AH2755 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
64AH2755
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 64AH2755
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 51AK5856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
51AK5856
Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 51AK5856
RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:270ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRG0603F270RTR-ND 2132193 64AH2755
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 270R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data