TE Connectivity SMD 240 Ohm 50V Resistor CRG0603F240R

Description
240 Ohm 1% 0603 Thick Film Resistor, 50V, 100ppm, SMD Product overview: CRG0603F240R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F240R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
240 Ohm 1% 0603 Thick Film Resistor, 50V, 100ppm, SMD Product overview: CRG0603F240R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F240R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 240 Ohm 50V Resistor - 52-CRG0603F240R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 240 Ohm 50V Resistor
52-CRG0603F240R
SMD 240 Ohm 50V Resistor 52-CRG0603F240R
240 Ohm 1% 0603 Thick Film Resistor, 50V, 100ppm, SMD Product overview: CRG0603F240R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F240R can be used for catalog matching and distributor lookup.

240 Ohm 1% 0603 Thick Film Resistor, 50V, 100ppm, SMD Product overview: CRG0603F240R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 240 Ohm, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 240 Ohm, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F240R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRG0603F240R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0603F240R-ND
Chip Resistor - Surface Mount CRG0603F240R-ND
240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

240 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRG0603F240R
759991-CRG0603F240R
Chip Resistor - Surface Mount - CRG0603F240R 759991-CRG0603F240R
Manufacturer: TE Connectivity Passive Product Win Source Part Number: 759991-CRG0603F240R Series: CRG, Neohm Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 0603 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Resistance (Ohms): 240 Composition: Thick Film Number of Terminations: 2 Family Name: CRG Categories: Resistors Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Manufacturer Package: 0603 Height - Seated (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): CRG03FL7--240R; SR0603FR-07240RL; TFG0603R2400F-T5; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Passive Product
Win Source Part Number: 759991-CRG0603F240R
Series: CRG, Neohm
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 0603
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Resistance (Ohms): 240
Composition: Thick Film
Number of Terminations: 2
Family Name: CRG
Categories: Resistors
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Manufacturer Package: 0603
Height - Seated (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): CRG03FL7--240R; SR0603FR-07240RL; TFG0603R2400F-T5;
Introduction Date: June 03, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0603F240R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F240R
Chip Resistor - Surface Mount CRG0603F240R
RES SMD 240 OHM 1% 1/10W 0603

RES SMD 240 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CRG0603F240R CRG0603F240R-ND 759991-CRG0603F240R CRG0603F240R
Product Name SMD 240 Ohm 50V Resistor Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRG0603F240R Chip Resistor - Surface Mount
Resistance Range 240 ohms 240 ohms 240 ohms 240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176772-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 182000 ohms
View Details
2 suppliers
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD564JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details