CRG0603F220R -- CRG0603 1% 220R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 220R Neohm - Te Connectivity
CRG0603F220R
Description
CRG0603 1% 220R
Description
CRG0603 1% 220R
Suppliers
Crg0603 1% 220R Neohm - Te Connectivity
35AC0838
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0838 |
|
Product Name
|
Crg0603 1% 220R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details