TE Connectivity Chip Resistor - Surface Mount CRG0603F220R

Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F220RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F220RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F220RTR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F220RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F220RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F220RDKR-ND
RES SMD 220 OHM 1% 1/10W 0603

RES SMD 220 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F220RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F220RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F220RCT-ND
RES SMD 220 OHM 1% 1/10W 0603

RES SMD 220 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 220R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9381
Res, 220R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9381
RES, 220R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 220R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-CRG0603F220RTR-ND 68AH9381
Product Name Chip Resistor - Surface Mount Res, 220R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers