CRG0603F200K -- CRG0603 1% 200K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 200K Neohm - Te Connectivity
CRG0603F200K
Description
CRG0603 1% 200K
Description
CRG0603 1% 200K
Suppliers
Crg0603 1% 200K Neohm - Te Connectivity
35AC0835
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0835 |
|
Product Name
|
Crg0603 1% 200K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Military Connector
View Details