TE Connectivity Resistors - Chip Resistor - Surface Mount CRG0603F1K5

Description
Win Source Part Number: 1033734-CRG0603F1K5 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-071K5L; RK73H1JTTD1501F; AC0603FR-071K5L; RC0603FR-131K5L; ERJ-3EKF1501V; CRCW06031K50FKEA1622 872-1; 16228721; CRG0603-F-1K5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622872-1-ND,1622872 -1,A121524DKR,A12152 4TR,A121524CT Base Product Number: CRG0603
Request a Quote Datasheet
Description
Win Source Part Number: 1033734-CRG0603F1K5 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-071K5L; RK73H1JTTD1501F; AC0603FR-071K5L; RC0603FR-131K5L; ERJ-3EKF1501V; CRCW06031K50FKEA1622 872-1; 16228721; CRG0603-F-1K5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622872-1-ND,1622872 -1,A121524DKR,A12152 4TR,A121524CT Base Product Number: CRG0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033734-CRG0603F1K5
Resistors - Chip Resistor - Surface Mount 1033734-CRG0603F1K5
Win Source Part Number: 1033734-CRG0603F1K5 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thick Film Number of Terminations: 2 Resistance: 1.5 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): RC0603FR-071K5L; RK73H1JTTD1501F; AC0603FR-071K5L; RC0603FR-131K5L; ERJ-3EKF1501V; CRCW06031K50FKEA1622 872-1; 16228721; CRG0603-F-1K5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622872-1-ND,1622872 -1,A121524DKR,A12152 4TR,A121524CT Base Product Number: CRG0603

Win Source Part Number: 1033734-CRG0603F1K5
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thick Film
Number of Terminations: 2
Resistance: 1.5 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): RC0603FR-071K5L; RK73H1JTTD1501F; AC0603FR-071K5L; RC0603FR-131K5L; ERJ-3EKF1501V; CRCW06031K50FKEA1622872-1; 16228721; CRG0603-F-1K5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1622872-1-ND,1622872-1,A121524DKR,A121524TR,A121524CT
Base Product Number: CRG0603

Buy Now Datasheet
Surface Mount Resistors - 2132294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132294
Surface Mount Resistors 2132294
TE Connectivity CRG0603F1K5

TE Connectivity CRG0603F1K5

Supplier's Site
Surface Mount Resistors - 1345440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345440
Surface Mount Resistors 1345440
TE Connectivity CRG0603F1K5

TE Connectivity CRG0603F1K5

Supplier's Site
SMD 0.1W 50V Resistor - 52-CRG0603F1K5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 50V Resistor
52-CRG0603F1K5
SMD 0.1W 50V Resistor 52-CRG0603F1K5
1.5kR 1% 0603 Thick Film Resistor, 0.1W, 50V, SMD Product overview: CRG0603F1K5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F1K5 can be used for catalog matching and distributor lookup.

1.5kR 1% 0603 Thick Film Resistor, 0.1W, 50V, SMD Product overview: CRG0603F1K5 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F1K5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - A121524DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121524DKR-ND
Chip Resistor - Surface Mount A121524DKR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121524CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121524CT-ND
Chip Resistor - Surface Mount A121524CT-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A121524TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A121524TR-ND
Chip Resistor - Surface Mount A121524TR-ND
1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8859
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8859
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8101 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8101
Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8101
RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 1K5, 1%, 0.1W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1033734-CRG0603F1K5 2132294 52-CRG0603F1K5 A121524DKR-ND 17AH8859 75AH8101
Product Name Resistors - Chip Resistor - Surface Mount Surface Mount Resistors SMD 0.1W 50V Resistor Chip Resistor - Surface Mount Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity Res, 1K5, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick film THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 1500 ohms 1500 ohms 1500 ohms 1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details