CRG0603F1K3 -- CRG0603 1% 1K3 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 1K3 Neohm - Te Connectivity
CRG0603F1K3
Description
CRG0603 1% 1K3
Description
CRG0603 1% 1K3
Suppliers
Crg0603 1% 1K3 Neohm - Te Connectivity
45AJ2576
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2576 |
|
Product Name
|
Crg0603 1% 1K3 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers