CRG0603F180R -- CRG0603 1% 180R NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 180R Neohm - Te Connectivity
CRG0603F180R
Description
CRG0603 1% 180R
Description
CRG0603 1% 180R
Suppliers
Crg0603 1% 180R Neohm - Te Connectivity
35AC0828
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0828 |
|
Product Name
|
Crg0603 1% 180R Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
View Details
Connector Type
Rectangular Connectors, Heavy Duty
Contact Size (AWG)
18 to 24 AWG
View Details