CRG0603F16K9 -- CRG0603 1% 16K9 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 16K9 Neohm - Te Connectivity
CRG0603F16K9
Description
CRG0603 1% 16K9
Description
CRG0603 1% 16K9
Suppliers
Crg0603 1% 16K9 Neohm - Te Connectivity
45AJ2594
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2594 |
|
Product Name
|
Crg0603 1% 16K9 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
16 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details