RES SMD 150 OHM 1% 1/10W 0603
RES SMD 150 OHM 1% 1/10W 0603
150 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
TE Connectivity CRG0603F150R
RES SMD 150 OHM 1% 1/10W 0603
RES, 150R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-CRG0603F150RDKR-ND | 1345432 | CRG0603F150R | 68AH9378 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors | Resistors - Chip Resistor - Surface Mount | Res, 150R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick film | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0603; 0603 (1608 Metric) | 0603 |
| Resistance Range | 150 ohms | 150 ohms |