TE Connectivity Surface Mount Resistors CRG0603F150K

Description
TE Connectivity CRG0603F150K
Request a Quote Datasheet
Description
TE Connectivity CRG0603F150K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2132553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132553
Surface Mount Resistors 2132553
TE Connectivity CRG0603F150K

TE Connectivity CRG0603F150K

Supplier's Site
Surface Mount Resistors - 1358311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1358311
Surface Mount Resistors 1358311
TE Connectivity CRG0603F150K

TE Connectivity CRG0603F150K

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0603F150KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F150KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F150KDKR-ND
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F150KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F150KCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F150KCT-ND
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F150KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F150KTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F150KTR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Res Thick Film 0603 150K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD T/R - 792-CRG0603F150K - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0603 150K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD T/R
792-CRG0603F150K
Res Thick Film 0603 150K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD T/R 792-CRG0603F150K
Res Thick Film 0603 150K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD T/R

Res Thick Film 0603 150K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD T/R

Supplier's Site
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8864 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8864
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8864
RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1398 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1398
Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1398
RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRG0603F150K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRG0603F150K
Resistors - Chip Resistor - Surface Mount CRG0603F150K
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - CRG0603F150K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F150K
Chip Resistor - Surface Mount CRG0603F150K
RES SMD 150K OHM 1% 1/10W 0603

RES SMD 150K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 2132553 1712-CRG0603F150KDKR-ND 792-CRG0603F150K 17AH8864 CRG0603F150K CRG0603F150K
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res Thick Film 0603 150K Ohm 1% 0.1W(1/10W) ±100ppm/C Pad SMD T/R Res, 150K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 Surface Mount Technology (SMT / SMD); Surface Mount 0603 0603; 0603 (1608 Metric)
Standards and Certifications RoHS RoHS; ELV Directive RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details