CRG0603F130K -- CRG0603 1% 130K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 130K Neohm - Te Connectivity
CRG0603F130K
Description
CRG0603 1% 130K
Description
CRG0603 1% 130K
Suppliers
Crg0603 1% 130K Neohm - Te Connectivity
35AC0822
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
35AC0822 |
|
Product Name
|
Crg0603 1% 130K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details