TE Connectivity Surface Mount Resistors CRG0603F120R

Description
TE Connectivity CRG0603F120R
Request a Quote Datasheet
Description
TE Connectivity CRG0603F120R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2132159 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132159
Surface Mount Resistors 2132159
TE Connectivity CRG0603F120R

TE Connectivity CRG0603F120R

Supplier's Site
Surface Mount Resistors - 2132159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2132159P
Surface Mount Resistors 2132159P
TE Connectivity CRG0603F120R

TE Connectivity CRG0603F120R

Supplier's Site
Surface Mount Resistors - 1345431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345431
Surface Mount Resistors 1345431
TE Connectivity CRG0603F120R

TE Connectivity CRG0603F120R

Supplier's Site
Chip Resistor - Surface Mount - 1712-CRG0603F120RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F120RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F120RCT-ND
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F120RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F120RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F120RTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F120RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F120RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F120RDKR-ND
RES SMD 120 OHM 1% 1/10W 0603

RES SMD 120 OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8863 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8863
Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8863
RES, 120R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 31AH1397 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
31AH1397
Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 31AH1397
RES, 120R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 2132159 2132159P 1712-CRG0603F120RCT-ND 17AH8863
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 120R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 0603
Standards and Certifications RoHS RoHS RoHS
Resistance Range 120 ohms 120 ohms 120 ohms
Power Rating 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers