CRG0603F110K -- CRG0603 1% 110K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0603 1% 110K Neohm - Te Connectivity
CRG0603F110K
Description
CRG0603 1% 110K
Description
CRG0603 1% 110K
Suppliers
Crg0603 1% 110K Neohm - Te Connectivity
45AJ2583
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2583 |
|
Product Name
|
Crg0603 1% 110K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Inline
Current Rating
200.0 to 280.0 amps
Contact Size (AWG)
10 AWG
View Details
2 suppliers