TE Connectivity Chip Resistor - Surface Mount CRG0603F10R

Description
RES SMD 10 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 10 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0603F10RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F10RCT-ND
Chip Resistor - Surface Mount 1712-CRG0603F10RCT-ND
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F10RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F10RTR-ND
Chip Resistor - Surface Mount 1712-CRG0603F10RTR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0603F10RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0603F10RDKR-ND
Chip Resistor - Surface Mount 1712-CRG0603F10RDKR-ND
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Buy Now Datasheet
Surface Mount Resistors - 1345429 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345429
Surface Mount Resistors 1345429
TE Connectivity CRG0603F10R

TE Connectivity CRG0603F10R

Supplier's Site
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 1%;SMT;0603 - 70063122 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 1%;SMT;0603
70063122
Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 1%;SMT;0603 70063122
Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating. Features: Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z) Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance

Precious metal terminations are screen printed onto ceramic base and fired. The resistive element is screen printed and fired and the passivation layer added. Each resistor is trimmed to tolerance by laser. The pre-scribed tile is broken into strips, the end plating is fired on the strips broken into individual components. Final termination is made by electroplating.
Features:

  • Thick Film Resistors with a High Power to Size Ratio, Ideally Suited to Industrial and General Purpose Use. A Range from 1 Ohm to 10 Megohms and Tolerances of 1% (F) and 5% (J). Also Including Zero Ohms Links (Z)
  • Suitable for Most Applications, Including High Frequency Operation, Owing to the Short Lead Structure and Low Capacitance
Supplier's Site
Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity - 68AH9375 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
68AH9375
Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity 68AH9375
RES, 10R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

RES, 10R, 1%, 0.1W, 0603, THICK FILM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG0603F10RCT-ND 1345429 70063122 68AH9375
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Resistor;Thick Film;Res 10 Ohms;Pwr-Rtg0.1 W;Tol 1%;SMT;0603 Res, 10R, 1%, 0.1W, 0603, Thick Film Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603 0603
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details