TE Connectivity 50V 0.1W Resistor CRG0603F10K

Description
0603 Thick Film Resistor, 10kR, 1%, 50V, 0.1W, SM Product overview: CRG0603F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0603 Thick Film Resistor, 10kR, 1%, 50V, 0.1W, SM Product overview: CRG0603F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F10K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 0.1W Resistor - 52-CRG0603F10K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 0.1W Resistor
52-CRG0603F10K
50V 0.1W Resistor 52-CRG0603F10K
0603 Thick Film Resistor, 10kR, 1%, 50V, 0.1W, SM Product overview: CRG0603F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F10K can be used for catalog matching and distributor lookup.

0603 Thick Film Resistor, 10kR, 1%, 50V, 0.1W, SM Product overview: CRG0603F10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 0.1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0603F10K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 1345445 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345445
Surface Mount Resistors 1345445
TE Connectivity CRG0603F10K

TE Connectivity CRG0603F10K

Supplier's Site
Chip Resistor - Surface Mount - A106048DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106048DKR-ND
Chip Resistor - Surface Mount A106048DKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106048TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106048TR-ND
Chip Resistor - Surface Mount A106048TR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106048CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106048CT-ND
Chip Resistor - Surface Mount A106048CT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRG0603F10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F10K
Chip Resistor - Surface Mount CRG0603F10K
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8103
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8103
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8860
Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8860
RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-CRG0603F10K 1345445 A106048DKR-ND CRG0603F10K 75AH8103 17AH8860
Product Name 50V 0.1W Resistor Surface Mount Resistors Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity Res, 10K, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Technology / Construction THICK FILM Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts 75 volts 75 volts
Operating AC Voltage 50 volts 75 volts 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details