TE Connectivity Chip Resistor - Surface Mount CRG0603F100R

Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106047DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106047DKR-ND
Chip Resistor - Surface Mount A106047DKR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106047TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106047TR-ND
Chip Resistor - Surface Mount A106047TR-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106047CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106047CT-ND
Chip Resistor - Surface Mount A106047CT-ND
100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

100 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1251172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1251172
Surface Mount Resistors 1251172
TE Connectivity CRG0603F100R

TE Connectivity CRG0603F100R

Supplier's Site
Surface Mount Resistors - 1345430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1345430
Surface Mount Resistors 1345430
TE Connectivity CRG0603F100R

TE Connectivity CRG0603F100R

Supplier's Site
Chip Resistor - Surface Mount - CRG0603F100R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0603F100R
Chip Resistor - Surface Mount CRG0603F100R
RES SMD 100 OHM 1% 1/10W 0603

RES SMD 100 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity - 75AH8105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity
75AH8105
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity 75AH8105
RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity - 17AH8861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
17AH8861
Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity 17AH8861
RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 100R, 1%, 0.1W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:CRG Series; Voltage Rating:75V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A106047DKR-ND 1251172 CRG0603F100R 75AH8105 17AH8861
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistance Neohm Te Connectivity Res, 100R, 1%, 0.1W, 0603, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers