TE Connectivity Chip Resistor - Surface Mount CRG0402ZR

Description
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106025CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106025CT-ND
Chip Resistor - Surface Mount A106025CT-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106025DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106025DKR-ND
Chip Resistor - Surface Mount A106025DKR-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106025TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106025TR-ND
Chip Resistor - Surface Mount A106025TR-ND
0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6678520 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6678520
Surface Mount Resistors 6678520
TE Connectivity CRG0402ZR

TE Connectivity CRG0402ZR

Supplier's Site
Surface Mount Resistors - 1347694 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1347694
Surface Mount Resistors 1347694
TE Connectivity CRG0402ZR

TE Connectivity CRG0402ZR

Supplier's Site
Chip Resistor - Surface Mount - CRG0402ZR - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0402ZR
Chip Resistor - Surface Mount CRG0402ZR
RES SMD 0 OHM JUMPER 1/16W 0402

RES SMD 0 OHM JUMPER 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Neohm Te Connectivity - 20R1192 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Neohm Te Connectivity
20R1192
Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Neohm Te Connectivity 20R1192
RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:CRG Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

RES, THICK FILM, 0R, 0.063W, 0402, REEL; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:63mW; Current Rating:1A; Product Range:CRG Series; Product Length:1.02mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Zero Ohm Resistor, Jumper, 1A, 0402; Resistor Case / Package Neohm Te Connectivity - 36X1869 - Newark, An Avnet Company
Chicago, IL, United States
Zero Ohm Resistor, Jumper, 1A, 0402; Resistor Case / Package Neohm Te Connectivity
36X1869
Zero Ohm Resistor, Jumper, 1A, 0402; Resistor Case / Package Neohm Te Connectivity 36X1869
ZERO OHM RESISTOR, JUMPER, 1A, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:CRG Series; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

ZERO OHM RESISTOR, JUMPER, 1A, 0402; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Power Rating:62.5mW; Current Rating:1A; Product Range:CRG Series; Product Length:1mm; Product Width:0.5mm RoHS Compliant: Yes

Supplier's Site
Res, 0R, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity - 23AJ6172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity
23AJ6172
Res, 0R, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity 23AJ6172
RES, 0R, 0402, 0.063W, 50V ROHS COMPLIANT: YES

RES, 0R, 0402, 0.063W, 50V ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number A106025CT-ND 6678520 CRG0402ZR 20R1192 36X1869 23AJ6172
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 0R, 0.063W, 0402, Reel; Resistor Case / Package Neohm Te Connectivity Zero Ohm Resistor, Jumper, 1A, 0402; Resistor Case / Package Neohm Te Connectivity Res, 0R, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers