TE Connectivity Chip Resistor - Surface Mount CRG0402J47K

Description
RES SMD 47K OHM 5% 1/16W 0402
Request a Quote
Description
RES SMD 47K OHM 5% 1/16W 0402
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor, 47K, 5%, 0.063W, 0402, Thick Film from the CRG Series is designed for general-purpose applications, offering a compact size with a high power-to-size ratio. It features a resistance value of 47 kΩ with a tolerance of ±5%, suitable for various electronic circuits. The rated power at 70 °C is 63 mW, and it operates effectively at a maximum voltage of 50V. The resistor is constructed using thick film technology, ensuring reliability in high-frequency applications due to its low capacitance and short lead structure. It is RoHS compliant and comes in a 0402 case style, making it compatible with automated assembly processes. This product is ideal for engineers seeking a reliable resistor for compact electronic designs.

Datasheet Summary
Powered by GS/AI

The Resistor, 47K, 5%, 0.063W, 0402, Thick Film from the CRG Series is designed for general-purpose applications, offering a compact size with a high power-to-size ratio. It features a resistance value of 47 kΩ with a tolerance of ±5%, suitable for various electronic circuits. The rated power at 70 °C is 63 mW, and it operates effectively at a maximum voltage of 50V. The resistor is constructed using thick film technology, ensuring reliability in high-frequency applications due to its low capacitance and short lead structure. It is RoHS compliant and comes in a 0402 case style, making it compatible with automated assembly processes. This product is ideal for engineers seeking a reliable resistor for compact electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402J47KCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402J47KCT-ND
Chip Resistor - Surface Mount 1712-CRG0402J47KCT-ND
RES SMD 47K OHM 5% 1/16W 0402

RES SMD 47K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402J47KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402J47KTR-ND
Chip Resistor - Surface Mount 1712-CRG0402J47KTR-ND
47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

47 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402J47KDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402J47KDKR-ND
Chip Resistor - Surface Mount 1712-CRG0402J47KDKR-ND
RES SMD 47K OHM 5% 1/16W 0402

RES SMD 47K OHM 5% 1/16W 0402

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Crg Series, 47 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity - 25M8708 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crg Series, 47 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity
25M8708
Surface Mount Chip Resistor, Thick Film, Crg Series, 47 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity 25M8708
Surface Mount Chip Resistor, Thick Film, CRG Series, 47 kohm, 63 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRG Series, 47 kohm, 63 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Neohm Te Connectivity - 12AC0438 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Neohm Te Connectivity
12AC0438
Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Neohm Te Connectivity 12AC0438
RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 47K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-CRG0402J47KCT-ND 25M8708 12AC0438
Product Name Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Crg Series, 47 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Neohm Te Connectivity Res, 47K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722214 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details