CRG0402J1K0 -- CRG0402 5% 1K0 NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 5% 1K0 Neohm - Te Connectivity
CRG0402J1K0
Description
CRG0402 5% 1K0
Description
CRG0402 5% 1K0
Suppliers
Crg0402 5% 1K0 Neohm - Te Connectivity
45AJ2567
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2567 |
|
Product Name
|
Crg0402 5% 1K0 Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
DIN Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details