TE Connectivity Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity CRG0402J150K

Description
Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 25M8696 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
25M8696
Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 25M8696
Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 150 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 25M8696
Product Name Surface Mount Thick Film Resistor, Crg Series, 150 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756460 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614959-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.05E6 ohms
View Details
2 suppliers