TE Connectivity Res, 10K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity CRG0402J10K

Description
RES, 10K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes
Description
RES, 10K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 10K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0432
Res, 10K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0432
RES, 10K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:10kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Crg Series, 10 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 25M8691 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Crg Series, 10 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
25M8691
Surface Mount Chip Resistor, Thick Film, Crg Series, 10 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 25M8691
Surface Mount Chip Resistor, Thick Film, CRG Series, 10 kohm, 63 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, CRG Series, 10 kohm, 63 mW, 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0432 25M8691
Product Name Res, 10K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity Surface Mount Chip Resistor, Thick Film, Crg Series, 10 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 10000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers