TE Connectivity Chip Resistor - Surface Mount CRG0402J10K/10

Description
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A106045DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106045DKR-ND
Chip Resistor - Surface Mount A106045DKR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106045TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106045TR-ND
Chip Resistor - Surface Mount A106045TR-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A106045CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A106045CT-ND
Chip Resistor - Surface Mount A106045CT-ND
10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

10 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
63mW 50V Resistor - 52-CRG0402J10K/10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
63mW 50V Resistor
52-CRG0402J10K/10
63mW 50V Resistor 52-CRG0402J10K/10
0402 Thick Film Resistor, 10kR, 5%, 63mW, 50V, SM Product overview: CRG0402J10K/10 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402J10K/10 can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 10kR, 5%, 63mW, 50V, SM Product overview: CRG0402J10K/10 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 63mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 63mW, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRG0402J10K/10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1177143-CRG0402J10K/10
Resistors - Chip Resistor - Surface Mount 1177143-CRG0402J10K/10
Win Source Part Number: 1177143-CRG0402J10K/ 10 Category: Resistors>Chip Resistor - Surface Mount Series: CRG, Neohm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): 1622826-4; 1622826-4.; CRG0402J10K-10; CRG0402J10K10; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: 1622826-4-ND,1622826 -4,A106045DKR,162282 64,A106045CT,A106045 TR

Win Source Part Number: 1177143-CRG0402J10K/10
Category: Resistors>Chip Resistor - Surface Mount
Series: CRG, Neohm
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): 1622826-4; 1622826-4.; CRG0402J10K-10; CRG0402J10K10;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 1622826-4-ND,1622826-4,A106045DKR,16228264,A106045CT,A106045TR

Buy Now Datasheet
Surface Mount Resistors - 3715137 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
3715137
Surface Mount Resistors 3715137
TE Connectivity CRG0402J10K/10

TE Connectivity CRG0402J10K/10

Supplier's Site
Surface Mount Resistors - 1614450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1614450
Surface Mount Resistors 1614450
TE Connectivity CRG0402J10K/10

TE Connectivity CRG0402J10K/10

Supplier's Site
Res, Thick Film, 10K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity - 20R1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity
20R1172
Res, Thick Film, 10K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity 20R1172
RES, THICK FILM, 10K, 5%, 0.125W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.125W, 0402; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 10K, 5%, 0.125W, 0402, Reel; Resistance Neohm Te Connectivity - 28X2961 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 10K, 5%, 0.125W, 0402, Reel; Resistance Neohm Te Connectivity
28X2961
Res, Thick Film, 10K, 5%, 0.125W, 0402, Reel; Resistance Neohm Te Connectivity 28X2961
RES, THICK FILM, 10K, 5%, 0.125W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 10K, 5%, 0.125W, 0402, REEL; Resistance:10kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRG0402J10K/10 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0402J10K/10
Chip Resistor - Surface Mount CRG0402J10K/10
RES SMD 10K OHM 5% 1/16W 0402

RES SMD 10K OHM 5% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number A106045DKR-ND 52-CRG0402J10K/10 1177143-CRG0402J10K/10 3715137 20R1172 28X2961 CRG0402J10K/10
Product Name Chip Resistor - Surface Mount 63mW 50V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Resistors Res, Thick Film, 10K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity Res, Thick Film, 10K, 5%, 0.125W, 0402, Reel; Resistance Neohm Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) THICK FILM MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details