TE Connectivity Res, Thick Film, 100K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity CRG0402J100K

Description
RES, THICK FILM, 100K, 5%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes
Description
RES, THICK FILM, 100K, 5%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 100K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity - 20R1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 100K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity
20R1174
Res, Thick Film, 100K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity 20R1174
RES, THICK FILM, 100K, 5%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 100K, 5%, 0.125W, 0402; Resistance:100kohm; Resistance Tolerance:± 5%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0433
Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0433
RES, 100K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 100K, 5%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 25M8693 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
25M8693
Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 25M8693
Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 100 kohm, 63 mW, - 5%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRG0402J100K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRG0402J100K
Chip Resistor - Surface Mount CRG0402J100K
CRG0402 5% 100K

CRG0402 5% 100K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 20R1174 12AC0433 25M8693 CRG0402J100K
Product Name Res, Thick Film, 100K, 5%, 0.125W, 0402; Resistance Neohm Te Connectivity Res, 100K, 5%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 100 Kohm, 63 Mw, 5%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details