TE Connectivity Chip Resistor - Surface Mount CRG0402F9K1

Description
RES SMD 9.1K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 9.1K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-CRG0402F9K1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F9K1CT-ND
Chip Resistor - Surface Mount 1712-CRG0402F9K1CT-ND
RES SMD 9.1K OHM 1% 1/16W 0402

RES SMD 9.1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F9K1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F9K1TR-ND
Chip Resistor - Surface Mount 1712-CRG0402F9K1TR-ND
9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

9.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-CRG0402F9K1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-CRG0402F9K1DKR-ND
Chip Resistor - Surface Mount 1712-CRG0402F9K1DKR-ND
RES SMD 9.1K OHM 1% 1/16W 0402

RES SMD 9.1K OHM 1% 1/16W 0402

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 9.1 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7515 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 9.1 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7515
Surface Mount Thick Film Resistor, Crg Series, 9.1 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7515
Surface Mount Thick Film Resistor, CRG Series, 9.1 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 9.1 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0429
Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0429
RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 9K1, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:9.1kohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRG0402F9K1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRG0402F9K1
Resistors - Chip Resistor - Surface Mount CRG0402F9K1
RES SMD 9.1K OHM 1% 1/16W 0402

RES SMD 9.1K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-CRG0402F9K1CT-ND 95W7515 12AC0429 CRG0402F9K1
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 9.1 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 9K1, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402 0402; 0402 (1005 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers