TE Connectivity Chip Resistor - Surface Mount CRG0402F910R

Description
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F910R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F910R-ND
Chip Resistor - Surface Mount CRG0402F910R-ND
910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

910 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 910 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity - 95W7519 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 910 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity
95W7519
Surface Mount Thick Film Resistor, Crg Series, 910 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity 95W7519
Surface Mount Thick Film Resistor, CRG Series, 910 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 910 ohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 910R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity - 12AC0430 - Newark, An Avnet Company
Chicago, IL, United States
Res, 910R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
12AC0430
Res, 910R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity 12AC0430
RES, 910R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:910ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 910R, 1%, 0.063W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:910ohm; Product Range:CRG Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:63mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRG0402F910R-ND 95W7519 12AC0430
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 910 Ohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Rohs Compliant Te Connectivity Res, 910R, 1%, 0.063W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402
Resistance Range 910 ohms 910 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details