TE Connectivity Chip Resistor - Surface Mount CRG0402F7K5

Description
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRG0402F7K5-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRG0402F7K5-ND
Chip Resistor - Surface Mount CRG0402F7K5-ND
7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

7.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Res, 7K5, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity - 69AH7455 - Newark, An Avnet Company
Chicago, IL, United States
Res, 7K5, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity
69AH7455
Res, 7K5, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity 69AH7455
RES, 7K5, 0402, 0.063W, 50V ROHS COMPLIANT: YES

RES, 7K5, 0402, 0.063W, 50V ROHS COMPLIANT: YES

Supplier's Site
Surface Mount Thick Film Resistor, Crg Series, 7.5 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity - 20R1153 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 7.5 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
20R1153
Surface Mount Thick Film Resistor, Crg Series, 7.5 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity 20R1153
Surface Mount Thick Film Resistor, CRG Series, 7.5 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Surface Mount Thick Film Resistor, CRG Series, 7.5 kohm, 63 mW, - 1%, 50 V, 0402 [1005 Metric]

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRG0402F7K5-ND 69AH7455 20R1153
Product Name Chip Resistor - Surface Mount Res, 7K5, 0402, 0.063W, 50V Rohs Compliant Neohm Te Connectivity Surface Mount Thick Film Resistor, Crg Series, 7.5 Kohm, 63 Mw, 1%, 50 V, 0402 [1005 Metric] Neohm Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details