CRG0402F75K -- CRG0402 1% 75K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 75K Neohm - Te Connectivity
CRG0402F75K
Description
CRG0402 1% 75K
Description
CRG0402 1% 75K
Suppliers
Crg0402 1% 75K Neohm - Te Connectivity
45AJ2557
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2557 |
|
Product Name
|
Crg0402 1% 75K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
25 volts
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details