TE Connectivity Crg0402 1% 62K Neohm - Te Connectivity CRG0402F62K

Description
CRG0402 1% 62K
Description
CRG0402 1% 62K

Suppliers

Company
Product
Description
Supplier Links
Crg0402 1% 62K Neohm - Te Connectivity - 45AJ2550 - Newark, An Avnet Company
Chicago, IL, United States
Crg0402 1% 62K Neohm - Te Connectivity
45AJ2550
Crg0402 1% 62K Neohm - Te Connectivity 45AJ2550
CRG0402 1% 62K

CRG0402 1% 62K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 45AJ2550
Product Name Crg0402 1% 62K Neohm - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 6 dB Attenuation - AT-6 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details