CRG0402F56K -- CRG0402 1% 56K NEOHM - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 56K Neohm - Te Connectivity
CRG0402F56K
Description
CRG0402 1% 56K
Description
CRG0402 1% 56K
Suppliers
Crg0402 1% 56K Neohm - Te Connectivity
45AJ2544
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2544 |
|
Product Name
|
Crg0402 1% 56K Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details